onsemi Single FETs, MOSFETs FDPF5N50NZU

Description
N-Channel 500V 3.9A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 3.9A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF5N50NZU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF5N50NZU-ND
Single FETs, MOSFETs FDPF5N50NZU-ND
N-Channel 500V 3.9A (Tc) 30W (Tc) Through Hole TO-220F-3

N-Channel 500V 3.9A (Tc) 30W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
500V 3.9A MOSFET Transistor
278-FDPF5N50NZU
500V 3.9A MOSFET Transistor 278-FDPF5N50NZU
MOSFET N-CH 500V 3.9A TO220F Product overview: FDPF5N50NZU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZU can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 3.9A TO220F Product overview: FDPF5N50NZU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZU - 067057-FDPF5N50NZU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZU
067057-FDPF5N50NZU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZU 067057-FDPF5N50NZU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067057-FDPF5N50NZU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 2 Ohm @ 1.95A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067057-FDPF5N50NZU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1.95A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
MOSFET N-CH 500V 3.9A TO-220F - 598-FDPF5N50NZU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 3.9A TO-220F
598-FDPF5N50NZU
MOSFET N-CH 500V 3.9A TO-220F 598-FDPF5N50NZU
MOSFET N-CH 500V 3.9A TO-220F

MOSFET N-CH 500V 3.9A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF5N50NZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF5N50NZU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF5N50NZU
MOSFET N-CH 500V 3.9A TO220F

MOSFET N-CH 500V 3.9A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDPF5N50NZU-ND 278-FDPF5N50NZU 067057-FDPF5N50NZU 598-FDPF5N50NZU FDPF5N50NZU
Product Name Single FETs, MOSFETs 500V 3.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZU MOSFET N-CH 500V 3.9A TO-220F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Bulk TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Bulk Rail; Tube; Tube/Rail Tube; Tube Bulk; Bulk
Unlock Full Specs
to access all available technical data