onsemi N-Channel 500V 4.2A 1.75 Ohm MOSFET Transistor FDPF5N50NZF

Description
N-Channel MOSFET 500V 4.2A 1.75 Ohm TO-220F Product overview: FDPF5N50NZF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.2A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.2A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET 500V 4.2A 1.75 Ohm TO-220F Product overview: FDPF5N50NZF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.2A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.2A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 4.2A 1.75 Ohm MOSFET Transistor
278-FDPF5N50NZF
N-Channel 500V 4.2A 1.75 Ohm MOSFET Transistor 278-FDPF5N50NZF
N-Channel MOSFET 500V 4.2A 1.75 Ohm TO-220F Product overview: FDPF5N50NZF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.2A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.2A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZF can be used for catalog matching and distributor lookup.

N-Channel MOSFET 500V 4.2A 1.75 Ohm TO-220F Product overview: FDPF5N50NZF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.2A, 1.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.2A, 1.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZF - 067056-FDPF5N50NZF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZF
067056-FDPF5N50NZF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZF 067056-FDPF5N50NZF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067056-FDPF5N50NZF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 485pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.75 Ohm @ 2.1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067056-FDPF5N50NZF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.75 Ohm @ 2.1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDPF5N50NZF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF5N50NZF-ND
Single FETs, MOSFETs FDPF5N50NZF-ND
N-Channel 500V 4.2A (Tc) 30W (Tc) Through Hole TO-220F-3

N-Channel 500V 4.2A (Tc) 30W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V N-Channel UniFET-II

MOSFET 500V N-Channel UniFET-II

Buy Now Datasheet
N Channel Mosfet, Unitfet, 500V, 4.2A, To-220F; Channel Type Onsemi - 92R5572 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Unitfet, 500V, 4.2A, To-220F; Channel Type Onsemi
92R5572
N Channel Mosfet, Unitfet, 500V, 4.2A, To-220F; Channel Type Onsemi 92R5572
N CHANNEL MOSFET, UNITFET, 500V, 4.2A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5VRoHS Compliant: Yes

N CHANNEL MOSFET, UNITFET, 500V, 4.2A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5VRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF5N50NZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF5N50NZF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF5N50NZF
MOSFET N-CH 500V 4.2A TO220F

MOSFET N-CH 500V 4.2A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDPF5N50NZF 067056-FDPF5N50NZF FDPF5N50NZF-ND FDPF5N50NZF 92R5572 FDPF5N50NZF
Product Name N-Channel 500V 4.2A 1.75 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZF Single FETs, MOSFETs MOSFET N Channel Mosfet, Unitfet, 500V, 4.2A, To-220F; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

55V 31A DPAK MOSFET Transistor - 278-AUIRFR5305TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details