onsemi N-Channel 500V 4.5A 1.5 Ohm MOSFET Transistor FDPF5N50NZ

Description
N-Channel MOSFET, 500V, 4.5A, 1.5 Ohm, TO-220F Product overview: FDPF5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 500V, 4.5A, 1.5 Ohm, TO-220F Product overview: FDPF5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 4.5A 1.5 Ohm MOSFET Transistor
278-FDPF5N50NZ
N-Channel 500V 4.5A 1.5 Ohm MOSFET Transistor 278-FDPF5N50NZ
N-Channel MOSFET, 500V, 4.5A, 1.5 Ohm, TO-220F Product overview: FDPF5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZ can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 4.5A, 1.5 Ohm, TO-220F Product overview: FDPF5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, 1.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, 1.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZ - 016127-FDPF5N50NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZ
016127-FDPF5N50NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZ 016127-FDPF5N50NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016127-FDPF5N50NZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016127-FDPF5N50NZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDPF5N50NZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF5N50NZ-ND
Single FETs, MOSFETs FDPF5N50NZ-ND
N-Channel 500V 4.5A (Tc) 30W (Tc) Through Hole TO-220F-3

N-Channel 500V 4.5A (Tc) 30W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Mosfet, N-Ch, 500V, 4.5A, 150Deg C, 30W Rohs Compliant Onsemi - 54AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 4.5A, 150Deg C, 30W Rohs Compliant Onsemi
54AH8657
Mosfet, N-Ch, 500V, 4.5A, 150Deg C, 30W Rohs Compliant Onsemi 54AH8657
MOSFET, N-CH, 500V, 4.5A, 150DEG C, 30W ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 4.5A, 150DEG C, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF5N50NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF5N50NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF5N50NZ
MOSFET N-CH 500V 4.5A TO220F

MOSFET N-CH 500V 4.5A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDPF5N50NZ 016127-FDPF5N50NZ FDPF5N50NZ-ND 54AH8657 FDPF5N50NZ
Product Name N-Channel 500V 4.5A 1.5 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50NZ Single FETs, MOSFETs Mosfet, N-Ch, 500V, 4.5A, 150Deg C, 30W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data