onsemi Single FETs, MOSFETs FDPF51N25YDTU

Description
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet
Description
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF51N25YDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF51N25YDTU-ND
Single FETs, MOSFETs FDPF51N25YDTU-ND
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF51N25YDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF51N25YDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF51N25YDTU
MOSFET N-CH 250V 51A TO220F-3

MOSFET N-CH 250V 51A TO220F-3

Supplier's Site
Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi - 78M0953 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi
78M0953
Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi 78M0953
MOSFET, N-CH, 250V, 51A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:51A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 51A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:51A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V 28A N-CH UNIFET

MOSFET 250V 28A N-CH UNIFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF51N25YDTU-ND FDPF51N25YDTU 78M0953 FDPF51N25YDTU
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers