onsemi Single FETs, MOSFETs FDPF51N25RDTU

Description
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed)
Request a Quote Datasheet
Description
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF51N25RDTUOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF51N25RDTUOS-ND
Single FETs, MOSFETs FDPF51N25RDTUOS-ND
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed)

N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed)

Buy Now Datasheet
Singapore, Singapore
250V MOSFET Transistor
2088-FDPF51N25RDTU
250V MOSFET Transistor 2088-FDPF51N25RDTU
MOSFETs UniFET 250V Product overview: FDPF51N25RDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF51N25RDTU can be used for catalog matching and distributor lookup.

MOSFETs UniFET 250V Product overview: FDPF51N25RDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF51N25RDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25RDTU - 919056-FDPF51N25RDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25RDTU
919056-FDPF51N25RDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25RDTU 919056-FDPF51N25RDTU
Manufacturer: ON Semiconductor Win Source Part Number: 919056-FDPF51N25RDTU Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 51A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed) Package: TO-220-3 Full Pack, Formed Leads Package: Tube Mounting: Through Hole Family Name: FDPF51 Categories: Discrete Semiconductor Products Case / Package: TO-220F (LG-Formed) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDPF51N25RDTU-ND, FDPF51N25RDTUOS

Manufacturer: ON Semiconductor
Win Source Part Number: 919056-FDPF51N25RDTU
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 51A (Tc) 38W (Tc) Through Hole TO-220F (LG-Formed)
Package: TO-220-3 Full Pack, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: FDPF51
Categories: Discrete Semiconductor Products
Case / Package: TO-220F (LG-Formed)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDPF51N25RDTU-ND, FDPF51N25RDTUOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF51N25RDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF51N25RDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF51N25RDTU
MOSFET N-CH 250V 51A TO220F

MOSFET N-CH 250V 51A TO220F

Supplier's Site
Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi - 01AC8587 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi
01AC8587
Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi 01AC8587
MOSFET, N-CH, 250V, 51A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:51A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 51A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:51A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET UniFET 250V

MOSFET UniFET 250V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF51N25RDTUOS-ND 2088-FDPF51N25RDTU 919056-FDPF51N25RDTU FDPF51N25RDTU 01AC8587 FDPF51N25RDTU
Product Name Single FETs, MOSFETs 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25RDTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 51A, To-220F; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Formed Leads Tube TO-220; SOT3; TO-220F (LG-Formed) TO-220; TO-220-3 Full Pack, Formed Leads TO-3; TO-220
MOSFET Operating Mode Enhancement
PD 38 milliwatts
Unlock Full Specs
to access all available technical data