onsemi Single FETs, MOSFETs FDPF51N25

Description
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF51N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF51N25-ND
Single FETs, MOSFETs FDPF51N25-ND
N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3

N-Channel 250V 51A (Tc) 38W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V MOSFET Transistor
2088-FDPF51N25
N-Channel 250V MOSFET Transistor 2088-FDPF51N25
MOSFETs 250V N-Channel MOSFET Product overview: FDPF51N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF51N25 can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Channel MOSFET Product overview: FDPF51N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF51N25 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25 - 1038358-FDPF51N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25
1038358-FDPF51N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25 1038358-FDPF51N25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038358-FDPF51N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 51A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 3410pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 60 mOhm @ 25.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038358-FDPF51N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 51A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 3410pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 60 mOhm @ 25.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Mosfet Transistor, N Channel, 28 A, 250 V, 60 Mohm, 10 V, 5 V Rohs Compliant Onsemi - 34M6119 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 28 A, 250 V, 60 Mohm, 10 V, 5 V Rohs Compliant Onsemi
34M6119
Mosfet Transistor, N Channel, 28 A, 250 V, 60 Mohm, 10 V, 5 V Rohs Compliant Onsemi 34M6119
MOSFET Transistor, N Channel, 28 A, 250 V, 60 mohm, 10 V, 5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 28 A, 250 V, 60 mohm, 10 V, 5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF51N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF51N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF51N25
MOSFET N-CH 250V 51A TO220F

MOSFET N-CH 250V 51A TO220F

Supplier's Site
Single FETs, MOSFETs - FDPF51N25 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF51N25
Single FETs, MOSFETs FDPF51N25
MOSFET N-CH 250V 51A TO220F

MOSFET N-CH 250V 51A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V N-Channel MOSFET

MOSFET 250V N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF51N25-ND 2088-FDPF51N25 1038358-FDPF51N25 34M6119 FDPF51N25 FDPF51N25 FDPF51N25
Product Name Single FETs, MOSFETs N-Channel 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF51N25 Mosfet Transistor, N Channel, 28 A, 250 V, 60 Mohm, 10 V, 5 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220F TO-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Transconductance 0.0430 kS
PD 38 milliwatts 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data