onsemi MOSFETs FDPF4D5N10C

Description
FET 100V 4.5 MOHM
Request a Quote Datasheet
Description
FET 100V 4.5 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1811917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1811917
MOSFETs 1811917
FET 100V 4.5 MOHM

FET 100V 4.5 MOHM

Supplier's Site
MOSFETs - 1811917P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1811917P
MOSFETs 1811917P
FET 100V 4.5 MOHM

FET 100V 4.5 MOHM

Supplier's Site
MOSFETs - 1811862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1811862
MOSFETs 1811862
FET 100V 4.5 MOHM

FET 100V 4.5 MOHM

Supplier's Site
Single FETs, MOSFETs - FDPF4D5N10C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF4D5N10C-ND
Single FETs, MOSFETs FDPF4D5N10C-ND
N-Channel 100V 128A (Tc) 2.4W (Ta), 37.5W (Tc) Through Hole TO-220F-3

N-Channel 100V 128A (Tc) 2.4W (Ta), 37.5W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 100V 128A 4.5 mOhm

MOSFET FET 100V 128A 4.5 mOhm

Buy Now Datasheet
Mosfet, N-Ch, 100V, 128A, To-220F; Channel Type Onsemi - 65AC4705 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 128A, To-220F; Channel Type Onsemi
65AC4705
Mosfet, N-Ch, 100V, 128A, To-220F; Channel Type Onsemi 65AC4705
MOSFET, N-CH, 100V, 128A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:128A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 128A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:128A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF4D5N10C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF4D5N10C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF4D5N10C
MOSFET N-CH 100V 128A TO220F

MOSFET N-CH 100V 128A TO220F

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1811917 1811917P FDPF4D5N10C-ND FDPF4D5N10C 65AC4705 FDPF4D5N10C
Product Name MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 128A, To-220F; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220f TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data