onsemi Single FETs, MOSFETs FDPF44N25T

Description
N-Channel 250V 44A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 250V 44A (Tc) 38W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF44N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF44N25T-ND
Single FETs, MOSFETs FDPF44N25T-ND
N-Channel 250V 44A (Tc) 38W (Tc) Through Hole TO-220F-3

N-Channel 250V 44A (Tc) 38W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
250V MOSFET Transistor
2088-FDPF44N25T
250V MOSFET Transistor 2088-FDPF44N25T
MOSFETs 250V N-Chan MOSFET Product overview: FDPF44N25T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF44N25T can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Chan MOSFET Product overview: FDPF44N25T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF44N25T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF44N25T - 127214-FDPF44N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF44N25T
127214-FDPF44N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF44N25T 127214-FDPF44N25T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127214-FDPF44N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 2870pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 69 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127214-FDPF44N25T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 2870pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 69 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 3 V Rohs Compliant Onsemi - 95W3170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 3 V Rohs Compliant Onsemi
95W3170
Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 3 V Rohs Compliant Onsemi 95W3170
MOSFET Transistor, N Channel, 44 A, 250 V, 0.058 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 44 A, 250 V, 0.058 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 250V, 0.058Ohm, 44A, To-220F-3; Transistor Polarity Onsemi - 86K1366 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 0.058Ohm, 44A, To-220F-3; Transistor Polarity Onsemi
86K1366
Mosfet, N Channel, 250V, 0.058Ohm, 44A, To-220F-3; Transistor Polarity Onsemi 86K1366
MOSFET, N CHANNEL, 250V, 0.058OHM, 44A, TO-220F-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:44A; On Resistance Rds(on):0.058ohm; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 0.058OHM, 44A, TO-220F-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:44A; On Resistance Rds(on):0.058ohm; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V N-Chan MOSFET

MOSFET 250V N-Chan MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF44N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF44N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF44N25T
MOSFET N-CH 250V 44A TO220F

MOSFET N-CH 250V 44A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDPF44N25T-ND 2088-FDPF44N25T 127214-FDPF44N25T 95W3170 86K1366 FDPF44N25T FDPF44N25T
Product Name Single FETs, MOSFETs 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF44N25T Mosfet Transistor, N Channel, 44 A, 250 V, 0.058 Ohm, 10 V, 3 V Rohs Compliant Onsemi Mosfet, N Channel, 250V, 0.058Ohm, 44A, To-220F-3; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220F TO-3 TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
PD 38 milliwatts 38000 milliwatts
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data