500V 3A N-Channel MOSFET, 2.5Ω, TO-220F Product overview: FDPF3N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF3N50NZ can be used for catalog matching and distributor lookup.
N-Channel 500V 3A (Tc) 27W (Tc) Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040269-FDPF3N50NZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
MOSFET 500V N-Chan MOSFET UniFET-II
MOSFET N-CH 500V 3A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDPF3N50NZ | FDPF3N50NZOS-ND | 040269-FDPF3N50NZ | FDPF3N50NZ | FDPF3N50NZ |
| Product Name | N-Channel 500V 3A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF3N50NZ | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 27000 milliwatts | 27000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |