N-Channel 200V 39A (Tc) 37W (Tc) Through Hole TO-220F
MOSFETs UniFET200V LDTU Form Product overview: FDPF39N20TLDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF39N20TLDTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 809411-FDPF39N20TLDT
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200V
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 37W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 66mOhm at 19.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 49nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2130pF at 25V
Current - Continuous Drain (Id) at 25°C: 39A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±30V
MOSFET N-CH 200V 39A TO220F
MOSFET, N-CH, 200V, 39A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:39A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDPF39N20TLDTU-ND | 2088-FDPF39N20TLDTU | 809411-FDPF39N20TLDTU | FDPF39N20TLDTU | FDPF39N20TLDTU | 01AC8586 |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | FETs - Single - FDPF39N20TLDTU | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 200V, 39A, To-220F; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 37 milliwatts | 37000 milliwatts |