onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF390N15A FDPF390N15A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038355-FDPF390N15A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 22W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18.6nC @ 10V Max Input Capacitance: 1285pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038355-FDPF390N15A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 22W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18.6nC @ 10V Max Input Capacitance: 1285pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF390N15A - 1038355-FDPF390N15A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF390N15A
1038355-FDPF390N15A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF390N15A 1038355-FDPF390N15A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038355-FDPF390N15A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 22W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18.6nC @ 10V Max Input Capacitance: 1285pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038355-FDPF390N15A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 22W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18.6nC @ 10V
Max Input Capacitance: 1285pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDPF390N15A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF390N15A-ND
Single FETs, MOSFETs FDPF390N15A-ND
N-Channel 150V 15A (Tc) 22W (Tc) Through Hole TO-220F-3

N-Channel 150V 15A (Tc) 22W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
MOSFETs - 8648603 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648603
MOSFETs 8648603
MOSFET N-Ch 150V 15A PowerTrench TO220F

MOSFET N-Ch 150V 15A PowerTrench TO220F

Supplier's Site
MOSFETs - 1455489 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455489
MOSFETs 1455489
MOSFET N-Ch 150V 15A PowerTrench TO220F

MOSFET N-Ch 150V 15A PowerTrench TO220F

Supplier's Site
Singapore, Singapore
150V MOSFET Transistor
2088-FDPF390N15A
150V MOSFET Transistor 2088-FDPF390N15A
MOSFETs 150V NCHAN PwrTrench Product overview: FDPF390N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF390N15A can be used for catalog matching and distributor lookup.

MOSFETs 150V NCHAN PwrTrench Product overview: FDPF390N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF390N15A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF390N15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF390N15A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF390N15A
MOSFET N-CH 150V 15A TO220F

MOSFET N-CH 150V 15A TO220F

Supplier's Site
Mosfet, N-Ch, 150V, 15A, 175Deg C, 22W Rohs Compliant Onsemi - 54AH8655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 15A, 175Deg C, 22W Rohs Compliant Onsemi
54AH8655
Mosfet, N-Ch, 150V, 15A, 175Deg C, 22W Rohs Compliant Onsemi 54AH8655
MOSFET, N-CH, 150V, 15A, 175DEG C, 22W ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 15A, 175DEG C, 22W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V NCHAN PwrTrench

MOSFET 150V NCHAN PwrTrench

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038355-FDPF390N15A FDPF390N15A-ND 8648603 2088-FDPF390N15A FDPF390N15A 54AH8655 FDPF390N15A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF390N15A Single FETs, MOSFETs MOSFETs 150V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 15A, 175Deg C, 22W Rohs Compliant Onsemi MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 150 volts
PD 22000 milliwatts 22 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data