N-Channel 250V 33A (Tc) 37W (Tc) Through Hole TO-220F-3
MOSFET N-Ch 250V 33A UniFET TO-220F
MOSFET N-Ch 250V 33A UniFET TO-220F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067053-FDPF33N25T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Family Name: FDPF33N25T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2135pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 94 mOhm @ 16.5A, 10V
Alternative Parts (Cross-Reference): RCX330N25; RCX220N25; STF17NF25; RCX511N25;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 1k pcs
MOSFETs TBD Product overview: FDPF33N25T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF33N25T can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 33A TO220F
MOSFET N-CH 250V 33A TO220F
MOSFET, N, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:94W RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDPF33N25T-ND | 9034166P | 1454695 | 067053-FDPF33N25T | 2088-FDPF33N25T | FDPF33N25T | FDPF33N25T | FDPF33N25T | 34M6118 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF33N25T | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N, To-220F; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; TO-220F | TO-220; To-220f | TO-220; SOT3; TO-220F | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Number of units in IC | 1 | ||||||||
| V(BR)DSS | 250 volts | 250 volts |