MOSFETs 60V NCHAN PwrTrench Product overview: FDPF320N06L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF320N06L can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067052-FDPF320N06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 26W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30.2nC @ 10V
Max Input Capacitance: 1470pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel 60V 21A (Tc) 26W (Tc) Through Hole TO-220F-3
MOSFET N-Ch 60V 21A Logic Level TO220F
MOSFET N-Ch 60V 21A Logic Level TO220F
MOSFET N-Ch 60V 21A Logic Level TO220F
MOSFET N-CH 60V 21A TO220F
MOSFET N-CH 60V 21A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDPF320N06L | 067052-FDPF320N06L | FDPF320N06L-ND | 8648600P | 8648600 | FDPF320N06L | FDPF320N06L |
| Product Name | 60V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF320N06L | Single FETs, MOSFETs | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| PD | 26 milliwatts | 26000 milliwatts | 26000 milliwatts | ||||
| Package Type | Tube | TO-220; SOT3; TO-220F-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220 | TO-220; To-220f | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |