onsemi Single FETs, MOSFETs FDPF2710T

Description
N-Channel 250V 25A (Tc) 62.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 250V 25A (Tc) 62.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF2710T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF2710T-ND
Single FETs, MOSFETs FDPF2710T-ND
N-Channel 250V 25A (Tc) 62.5W (Tc) Through Hole TO-220F-3

N-Channel 250V 25A (Tc) 62.5W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF2710T - 204124-FDPF2710T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF2710T
204124-FDPF2710T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF2710T 204124-FDPF2710T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204124-FDPF2710T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 101nC @ 10V Max Input Capacitance: 7280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 42.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204124-FDPF2710T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 101nC @ 10V
Max Input Capacitance: 7280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 42.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V MOSFET Transistor
2088-FDPF2710T
N-Channel 250V MOSFET Transistor 2088-FDPF2710T
MOSFETs 250V N-Channel PowerTrench Product overview: FDPF2710T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF2710T can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Channel PowerTrench Product overview: FDPF2710T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF2710T can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N Channel, 250V, 0.0363Ohm, 25A, To-220F-3; Channel Type Onsemi - 78M0952 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 0.0363Ohm, 25A, To-220F-3; Channel Type Onsemi
78M0952
Mosfet, N Channel, 250V, 0.0363Ohm, 25A, To-220F-3; Channel Type Onsemi 78M0952
MOSFET, N CHANNEL, 250V, 0.0363OHM, 25A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:25A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:62.5W; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 0.0363OHM, 25A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:25A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:62.5W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF2710T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF2710T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF2710T
MOSFET N-CH 250V 25A TO220F

MOSFET N-CH 250V 25A TO220F

Supplier's Site
Single FETs, MOSFETs - FDPF2710T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF2710T
Single FETs, MOSFETs FDPF2710T
MOSFET N-CH 250V 25A TO220F

MOSFET N-CH 250V 25A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V N-Channel PowerTrench

MOSFET 250V N-Channel PowerTrench

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF2710T-ND 204124-FDPF2710T 2088-FDPF2710T 78M0952 FDPF2710T FDPF2710T FDPF2710T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF2710T N-Channel 250V MOSFET Transistor Mosfet, N Channel, 250V, 0.0363Ohm, 25A, To-220F-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F Tube TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 250 volts 250 volts
PD 62500 milliwatts 62.5 milliwatts 62500 milliwatts 62500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data