onsemi Single FETs, MOSFETs FDPF20N50FT

Description
N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF20N50FT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF20N50FT-ND
Single FETs, MOSFETs FDPF20N50FT-ND
N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3

N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF20N50FT - 067051-FDPF20N50FT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF20N50FT
067051-FDPF20N50FT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF20N50FT 067051-FDPF20N50FT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067051-FDPF20N50FT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 3390pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 10A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067051-FDPF20N50FT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 3390pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V MOSFET Transistor
2088-FDPF20N50FT
N-Channel 500V MOSFET Transistor 2088-FDPF20N50FT
MOSFETs 500V N-Channel Product overview: FDPF20N50FT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF20N50FT can be used for catalog matching and distributor lookup.

MOSFETs 500V N-Channel Product overview: FDPF20N50FT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF20N50FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDPF20N50FT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF20N50FT
Single FETs, MOSFETs FDPF20N50FT
MOSFET N-CH 500V 20A TO220F

MOSFET N-CH 500V 20A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF20N50FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF20N50FT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF20N50FT
MOSFET N-CH 500V 20A TO220F

MOSFET N-CH 500V 20A TO220F

Supplier's Site
MOSFET N-CH 500V 20A TO-220F - 598-FDPF20N50FT - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 20A TO-220F
598-FDPF20N50FT
MOSFET N-CH 500V 20A TO-220F 598-FDPF20N50FT
MOSFET N-CH 500V 20A TO-220F

MOSFET N-CH 500V 20A TO-220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V N-Channel

MOSFET 500V N-Channel

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF20N50FT-ND 067051-FDPF20N50FT 2088-FDPF20N50FT FDPF20N50FT FDPF20N50FT 598-FDPF20N50FT FDPF20N50FT
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF20N50FT N-Channel 500V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 20A TO-220F MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 500 volts 500 volts 500 volts
PD 38500 milliwatts 38.5 milliwatts 38500 milliwatts 38500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data