onsemi Single FETs, MOSFETs FDPF20N50

Description
N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF20N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF20N50-ND
Single FETs, MOSFETs FDPF20N50-ND
N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3

N-Channel 500V 20A (Tc) 38.5W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
500V MOSFET Transistor
2088-FDPF20N50
500V MOSFET Transistor 2088-FDPF20N50
MOSFETs 500V N-CH MOSFET Product overview: FDPF20N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF20N50 can be used for catalog matching and distributor lookup.

MOSFETs 500V N-CH MOSFET Product overview: FDPF20N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF20N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF20N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF20N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF20N50
MOSFET N-CH 500V 20A TO220F

MOSFET N-CH 500V 20A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V N-CH MOSFET

MOSFET 500V N-CH MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF20N50-ND 2088-FDPF20N50 FDPF20N50 FDPF20N50
Product Name Single FETs, MOSFETs 500V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers