onsemi Single FETs, MOSFETs FDPF190N15A

Description
N-Channel 150V 27.4A (Tc) 33W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 150V 27.4A (Tc) 33W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF190N15A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF190N15A-ND
Single FETs, MOSFETs FDPF190N15A-ND
N-Channel 150V 27.4A (Tc) 33W (Tc) Through Hole TO-220F-3

N-Channel 150V 27.4A (Tc) 33W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF190N15A - 067050-FDPF190N15A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF190N15A
067050-FDPF190N15A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF190N15A 067050-FDPF190N15A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067050-FDPF190N15A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 27.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2685pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19 mOhm @ 27.4A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067050-FDPF190N15A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 27.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2685pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 27.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
150V MOSFET Transistor
2088-FDPF190N15A
150V MOSFET Transistor 2088-FDPF190N15A
MOSFETs 150V NCHAN PwrTrench Product overview: FDPF190N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF190N15A can be used for catalog matching and distributor lookup.

MOSFETs 150V NCHAN PwrTrench Product overview: FDPF190N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF190N15A can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N-CH 150V 27.4A TO-220F - 598-FDPF190N15A - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 27.4A TO-220F
598-FDPF190N15A
MOSFET N-CH 150V 27.4A TO-220F 598-FDPF190N15A
MOSFET N-CH 150V 27.4A TO-220F

MOSFET N-CH 150V 27.4A TO-220F

Supplier's Site
Mosfet, N-Ch, 150V, 27.4A, 150Deg C, 33W Rohs Compliant Onsemi - 54AH8654 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 27.4A, 150Deg C, 33W Rohs Compliant Onsemi
54AH8654
Mosfet, N-Ch, 150V, 27.4A, 150Deg C, 33W Rohs Compliant Onsemi 54AH8654
MOSFET, N-CH, 150V, 27.4A, 150DEG C, 33W ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 27.4A, 150DEG C, 33W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF190N15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF190N15A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF190N15A
MOSFET N-CH 150V 27.4A TO220F

MOSFET N-CH 150V 27.4A TO220F

Supplier's Site
Single FETs, MOSFETs - FDPF190N15A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF190N15A
Single FETs, MOSFETs FDPF190N15A
MOSFET N-CH 150V 27.4A TO220F

MOSFET N-CH 150V 27.4A TO220F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF190N15A-ND 067050-FDPF190N15A 2088-FDPF190N15A 598-FDPF190N15A 54AH8654 FDPF190N15A FDPF190N15A
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF190N15A 150V MOSFET Transistor MOSFET N-CH 150V 27.4A TO-220F Mosfet, N-Ch, 150V, 27.4A, 150Deg C, 33W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 Tube TO-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
V(BR)DSS 150 volts 150 volts 150 volts
PD 33000 milliwatts 33 milliwatts 33000 milliwatts 33000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details