MOSFETs 500V N-Channel PowerTrench MOSFET Product overview: FDPF18N50T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF18N50T can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 144918-FDPF18N50T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2860pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 265 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel 500V 18A (Tc) 38.5W (Tc) Through Hole TO-220F-3
MOSFET 500V N-Channel PowerTrench MOSFET
MOSFET N-CH 500V 18A TO220F
500V 18A 38.5W 265mΩ@10V,9A 5V@250uA N Channel TO-220F-3 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDPF18N50T | 144918-FDPF18N50T | 8063595P | 1662990 | FDPF18N50T-ND | FDPF18N50T | FDPF18N50T | FDPF18N50T |
| Product Name | N-Channel 500V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N50T | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Transconductance | 0.0250 kS | |||||||
| PD | 38.5 milliwatts | 38500 milliwatts | 38500 milliwatts | |||||
| Package Type | Tube | TO-220; SOT3; TO-220F | TO-220; TO-220 | TO-220; To-220f | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220 |