onsemi MOSFETs FDPF18N50

Description
MOSFET N-Channel 500V 18A TO220F
Request a Quote Datasheet
Description
MOSFET N-Channel 500V 18A TO220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6714884 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714884
MOSFETs 6714884
MOSFET N-Channel 500V 18A TO220F

MOSFET N-Channel 500V 18A TO220F

Supplier's Site
MOSFETs - 6714884P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714884P
MOSFETs 6714884P
MOSFET N-Channel 500V 18A TO220F

MOSFET N-Channel 500V 18A TO220F

Supplier's Site
MOSFETs - 1241750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241750
MOSFETs 1241750
MOSFET N-Channel 500V 18A TO220F

MOSFET N-Channel 500V 18A TO220F

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N50 - 067049-FDPF18N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N50
067049-FDPF18N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N50 067049-FDPF18N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067049-FDPF18N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38.5W (Tc) Family Name: FDPF18N50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2860pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 265 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): TK14A55D(STA4,Q,M); TK14A55D(S4PED,Q; TK14A55D(STA4,Q); TK14A55D; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067049-FDPF18N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38.5W (Tc)
Family Name: FDPF18N50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2860pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 265 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): TK14A55D(STA4,Q,M); TK14A55D(S4PED,Q; TK14A55D(STA4,Q); TK14A55D;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V MOSFET Transistor
2088-FDPF18N50
500V MOSFET Transistor 2088-FDPF18N50
MOSFETs 500V N-CH MOSFET Product overview: FDPF18N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF18N50 can be used for catalog matching and distributor lookup.

MOSFETs 500V N-CH MOSFET Product overview: FDPF18N50 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF18N50 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDPF18N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF18N50-ND
Single FETs, MOSFETs FDPF18N50-ND
N-Channel 500V 18A (Tc) 38.5W (Tc) Through Hole TO-220F-3

N-Channel 500V 18A (Tc) 38.5W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF18N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF18N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF18N50
MOSFET N-CH 500V 18A TO220F

MOSFET N-CH 500V 18A TO220F

Supplier's Site
Mosfet, N-Ch, 500V, 18A, To-220F-3; Channel Type Onsemi - 31Y1383 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 18A, To-220F-3; Channel Type Onsemi
31Y1383
Mosfet, N-Ch, 500V, 18A, To-220F-3; Channel Type Onsemi 31Y1383
MOSFET, N-CH, 500V, 18A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 500V, 18A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDPF18N50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF18N50
Single FETs, MOSFETs FDPF18N50
MOSFET N-CH 500V 18A TO220F

MOSFET N-CH 500V 18A TO220F

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6714884 6714884P 067049-FDPF18N50 2088-FDPF18N50 FDPF18N50-ND FDPF18N50 31Y1383 FDPF18N50
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N50 500V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 18A, To-220F-3; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220f TO-220; TO-220 TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Number of units in IC 1
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data