onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N20FT_G FDPF18N20FT_G

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134626-FDPF18N20FT_G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 140 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134626-FDPF18N20FT_G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 140 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N20FT_G - 134626-FDPF18N20FT_G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N20FT_G
134626-FDPF18N20FT_G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N20FT_G 134626-FDPF18N20FT_G
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134626-FDPF18N20FT_G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 140 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134626-FDPF18N20FT_G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 140 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 18A MOSFET Transistor
285-FDPF18N20FT_G
200V 18A MOSFET Transistor 285-FDPF18N20FT_G
MOSFET N CH 200V 18A TO220F Product overview: FDPF18N20FT_G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDPF18N20FT_G can be used for catalog matching and distributor lookup.

MOSFET N CH 200V 18A TO220F Product overview: FDPF18N20FT_G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDPF18N20FT_G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 134626-FDPF18N20FT_G 285-FDPF18N20FT_G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF18N20FT_G 200V 18A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data