N-Channel 200V 18A (Tc) 35W (Tc) Through Hole TO-220F-3
MOSFET 200V, 18A, 140mOhm UniFET FRFET MOSFET
MOSFET N-CH 200V 18A TO220F
MOSFET N-CH 200V 18A TO220F
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDPF18N20FT-G-ND | FDPF18N20FT-G | FDPF18N20FT-G | FDPF18N20FT-G |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | 1180 pF @ 25 V | TO-220; TO-220-3 Full Pack | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |