onsemi N-Channel 500V 16A MOSFET Transistor FDPF16N50

Description
500V 16A N-Channel MOSFET, 380mR, TO-220F Product overview: FDPF16N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF16N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 16A N-Channel MOSFET, 380mR, TO-220F Product overview: FDPF16N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF16N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 16A MOSFET Transistor
278-FDPF16N50
N-Channel 500V 16A MOSFET Transistor 278-FDPF16N50
500V 16A N-Channel MOSFET, 380mR, TO-220F Product overview: FDPF16N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF16N50 can be used for catalog matching and distributor lookup.

500V 16A N-Channel MOSFET, 380mR, TO-220F Product overview: FDPF16N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF16N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDPF16N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF16N50-ND
Single FETs, MOSFETs FDPF16N50-ND
N-Channel 500V 16A (Tc) 38.5W (Tc) Through Hole TO-220F-3

N-Channel 500V 16A (Tc) 38.5W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50 - 067047-FDPF16N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50
067047-FDPF16N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50 067047-FDPF16N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067047-FDPF16N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1945pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067047-FDPF16N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1945pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V N-CH MOSFET

MOSFET 500V N-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF16N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF16N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF16N50
MOSFET N-CH 500V 16A TO220F

MOSFET N-CH 500V 16A TO220F

Supplier's Site
MOSFET N-CH 500V 16A TO-220F - 598-FDPF16N50 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 16A TO-220F
598-FDPF16N50
MOSFET N-CH 500V 16A TO-220F 598-FDPF16N50
MOSFET N-CH 500V 16A TO-220F

MOSFET N-CH 500V 16A TO-220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDPF16N50 FDPF16N50-ND 067047-FDPF16N50 FDPF16N50 FDPF16N50 598-FDPF16N50
Product Name N-Channel 500V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 16A TO-220F
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 38500 milliwatts 38500 milliwatts 38500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data