onsemi MOSFETs FDPF15N65

Description
MOSFET N-Channel 650V 15A UniFET TO220F
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 15A UniFET TO220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7599181 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599181
MOSFETs 7599181
MOSFET N-Channel 650V 15A UniFET TO220F

MOSFET N-Channel 650V 15A UniFET TO220F

Supplier's Site
MOSFETs - 7599181P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599181P
MOSFETs 7599181P
MOSFET N-Channel 650V 15A UniFET TO220F

MOSFET N-Channel 650V 15A UniFET TO220F

Supplier's Site
MOSFETs - 1454336 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454336
MOSFETs 1454336
MOSFET N-Channel 650V 15A UniFET TO220F

MOSFET N-Channel 650V 15A UniFET TO220F

Supplier's Site
Singapore, Singapore
650V 15A MOSFET Transistor
2088-FDPF15N65
650V 15A MOSFET Transistor 2088-FDPF15N65
MOSFETs 650V 15A 0.44OHMS NCH POWER TRENCH Product overview: FDPF15N65 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF15N65 can be used for catalog matching and distributor lookup.

MOSFETs 650V 15A 0.44OHMS NCH POWER TRENCH Product overview: FDPF15N65 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF15N65 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF15N65 - 016123-FDPF15N65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF15N65
016123-FDPF15N65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF15N65 016123-FDPF15N65
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016123-FDPF15N65 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 3095pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 440 mOhm @ 7.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016123-FDPF15N65
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 3095pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 440 mOhm @ 7.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF15N65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF15N65
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF15N65
MOSFET N-CH 650V 15A TO220F

MOSFET N-CH 650V 15A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V 15A 0.44OHMS NCH POWER TRENCH

MOSFET 650V 15A 0.44OHMS NCH POWER TRENCH

Buy Now Datasheet
Mosfet, N-Ch, 650V, 15A, To-220F-3; Channel Type Onsemi - 31Y1382 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, To-220F-3; Channel Type Onsemi
31Y1382
Mosfet, N-Ch, 650V, 15A, To-220F-3; Channel Type Onsemi 31Y1382
MOSFET, N-CH, 650V, 15A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 650V, 15A, TO-220F-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7599181 7599181P 2088-FDPF15N65 016123-FDPF15N65 FDPF15N65 FDPF15N65 31Y1382
Product Name MOSFETs MOSFETs 650V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF15N65 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 15A, To-220F-3; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220f TO-220; TO-220 Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-3; TO-220
Number of units in IC 1
PD 38.5 milliwatts 38500 milliwatts
Unlock Full Specs
to access all available technical data