onsemi 300V 14A MOSFET Transistor FDPF14N30T

Description
MOSFET N-CH 300V 14A TO-220F Product overview: FDPF14N30T from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDPF14N30T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 14A TO-220F Product overview: FDPF14N30T from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDPF14N30T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 14A MOSFET Transistor
285-FDPF14N30T
300V 14A MOSFET Transistor 285-FDPF14N30T
MOSFET N-CH 300V 14A TO-220F Product overview: FDPF14N30T from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDPF14N30T can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 14A TO-220F Product overview: FDPF14N30T from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDPF14N30T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF14N30T - 1038350-FDPF14N30T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF14N30T
1038350-FDPF14N30T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF14N30T 1038350-FDPF14N30T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038350-FDPF14N30T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 290 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038350-FDPF14N30T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDPF14N30T 1038350-FDPF14N30T
Product Name 300V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF14N30T
Polarity N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF3315STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Advanced Linear Devices, Inc.
View Details