Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067044-FDPF12N50UT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1395pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
N-Channel 500V 10A (Tc) 42W (Tc) Through Hole TO-220F-3
MOSFETs 500V 10A N-Chan Ultra FRFET Product overview: FDPF12N50UT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF12N50UT can be used for catalog matching and distributor lookup.
MOSFET 500V 10A N-Chan Ultra FRFET
MOSFET N-CH 500V 10A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 067044-FDPF12N50UT | FDPF12N50UT-ND | 2088-FDPF12N50UT | FDPF12N50UT | FDPF12N50UT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF12N50UT | Single FETs, MOSFETs | 500V 10A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | ||||
| PD | 42000 milliwatts | 42 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |