Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067042-FDPF12N50FT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1395pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 700 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
N-Channel 500V 11.5A (Tc) 42W (Tc) Through Hole TO-220F-3
500V N-Channel Power MOSFET, 11.5A, 700mR, TO-220F Product overview: FDPF12N50FT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF12N50FT can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 11.5A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067042-FDPF12N50FT | FDPF12N50FT-ND | 278-FDPF12N50FT | FDPF12N50FT | FDPF12N50FT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF12N50FT | Single FETs, MOSFETs | N-Channel 500V 11.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | ||||
| PD | 42000 milliwatts | 100 milliwatts |