onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF10N60NZ FDPF10N60NZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091248-FDPF10N60NZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Family Name: FDPF10N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1475pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): SPA08N50C3XKSA1; TSM10ND65CI C0G; TSM10NC65CF C0G; STF9N65M2; Introduction Date: September 20, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091248-FDPF10N60NZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Family Name: FDPF10N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1475pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): SPA08N50C3XKSA1; TSM10ND65CI C0G; TSM10NC65CF C0G; STF9N65M2; Introduction Date: September 20, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF10N60NZ - 091248-FDPF10N60NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF10N60NZ
091248-FDPF10N60NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF10N60NZ 091248-FDPF10N60NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091248-FDPF10N60NZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Family Name: FDPF10N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1475pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): SPA08N50C3XKSA1; TSM10ND65CI C0G; TSM10NC65CF C0G; STF9N65M2; Introduction Date: September 20, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091248-FDPF10N60NZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Family Name: FDPF10N60NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1475pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): SPA08N50C3XKSA1; TSM10ND65CI C0G; TSM10NC65CF C0G; STF9N65M2;
Introduction Date: September 20, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 10A MOSFET Transistor
278-FDPF10N60NZ
N-Channel 600V 10A MOSFET Transistor 278-FDPF10N60NZ
600V 10A N-Channel Power MOSFET TO-220F Product overview: FDPF10N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF10N60NZ can be used for catalog matching and distributor lookup.

600V 10A N-Channel Power MOSFET TO-220F Product overview: FDPF10N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF10N60NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDPF10N60NZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF10N60NZ-ND
Single FETs, MOSFETs FDPF10N60NZ-ND
N-Channel 600V 10A (Tc) 38W (Tc) Through Hole TO-220F-3

N-Channel 600V 10A (Tc) 38W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDPF10N60NZ
Triode/MOS Tube/Transistor >> MOSFETs FDPF10N60NZ
600V 10A 750mΩ@5A,10V 38W 5V@250uA null TO-220F-3 MOSFETs ROHS

600V 10A 750mΩ@5A,10V 38W 5V@250uA null TO-220F-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF10N60NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF10N60NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF10N60NZ
MOSFET N-CH 600V 10A TO220F

MOSFET N-CH 600V 10A TO220F

Supplier's Site
Mosfet, N-Channel, 600V, 10A, To-220F-3; Transistor Polarity Onsemi - 84Y9938 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 600V, 10A, To-220F-3; Transistor Polarity Onsemi
84Y9938
Mosfet, N-Channel, 600V, 10A, To-220F-3; Transistor Polarity Onsemi 84Y9938
MOSFET, N-CHANNEL, 600V, 10A, TO-220F-3; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.64ohm; Rds(on) Test Voltage Vgs:640mV; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 600V, 10A, TO-220F-3; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.64ohm; Rds(on) Test Voltage Vgs:640mV; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Chan MOSFET UniFET-II

MOSFET 600V N-Chan MOSFET UniFET-II

Buy Now Datasheet
Single FETs, MOSFETs - FDPF10N60NZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF10N60NZ
Single FETs, MOSFETs FDPF10N60NZ
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 091248-FDPF10N60NZ 278-FDPF10N60NZ FDPF10N60NZ-ND FDPF10N60NZ FDPF10N60NZ 84Y9938 FDPF10N60NZ FDPF10N60NZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF10N60NZ N-Channel 600V 10A MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Channel, 600V, 10A, To-220F-3; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
PD 38000 milliwatts 38000 milliwatts 38000 milliwatts 38000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
 - AUIRF7759L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0023 ohms
Package Type MG-WDSON-11
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details