onsemi MOSFETs FDPF045N10A

Description
MOSFET N-Ch 100V 67A PowerTrench TO220F
Request a Quote Datasheet
Description
MOSFET N-Ch 100V 67A PowerTrench TO220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8648574 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648574
MOSFETs 8648574
MOSFET N-Ch 100V 67A PowerTrench TO220F

MOSFET N-Ch 100V 67A PowerTrench TO220F

Supplier's Site
MOSFETs - 8648574P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648574P
MOSFETs 8648574P
MOSFET N-Ch 100V 67A PowerTrench TO220F

MOSFET N-Ch 100V 67A PowerTrench TO220F

Supplier's Site
MOSFETs - 1454441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454441
MOSFETs 1454441
MOSFET N-Ch 100V 67A PowerTrench TO220F

MOSFET N-Ch 100V 67A PowerTrench TO220F

Supplier's Site
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDPF045N10A
N-Channel 100V MOSFET Transistor 2088-FDPF045N10A
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDPF045N10A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF045N10A can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDPF045N10A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF045N10A can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDPF045N10A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF045N10A-ND
Single FETs, MOSFETs FDPF045N10A-ND
N-Channel 100V 67A (Tc) 43W (Tc) Through Hole TO-220F-3

N-Channel 100V 67A (Tc) 43W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF045N10A - 067038-FDPF045N10A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF045N10A
067038-FDPF045N10A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF045N10A 067038-FDPF045N10A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067038-FDPF045N10A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 67A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 74nC @ 10V Max Input Capacitance: 5270pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 67A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067038-FDPF045N10A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 67A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 74nC @ 10V
Max Input Capacitance: 5270pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 67A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDPF045N10A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF045N10A
Single FETs, MOSFETs FDPF045N10A
MOSFET N-CH 100V 67A TO220F

MOSFET N-CH 100V 67A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 100V, 67A, 175Deg C, 43W Rohs Compliant Onsemi - 54AH6246 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 67A, 175Deg C, 43W Rohs Compliant Onsemi
54AH6246
Mosfet, N-Ch, 100V, 67A, 175Deg C, 43W Rohs Compliant Onsemi 54AH6246
MOSFET, N-CH, 100V, 67A, 175DEG C, 43W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 67A, 175DEG C, 43W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF045N10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF045N10A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF045N10A
MOSFET N-CH 100V 67A TO220F

MOSFET N-CH 100V 67A TO220F

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8648574 8648574P 2088-FDPF045N10A FDPF045N10A-ND 067038-FDPF045N10A FDPF045N10A FDPF045N10A 54AH6246 FDPF045N10A
Product Name MOSFETs MOSFETs N-Channel 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF045N10A Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 67A, 175Deg C, 43W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220f TO-220; TO-220 Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
Number of units in IC 1
PD 43 milliwatts 43000 milliwatts 43000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers