onsemi Single FETs, MOSFETs FDPF041N06BL1

Description
N-Channel 60V 77A (Tc) 44.1W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 60V 77A (Tc) 44.1W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF041N06BL1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF041N06BL1-ND
Single FETs, MOSFETs FDPF041N06BL1-ND
N-Channel 60V 77A (Tc) 44.1W (Tc) Through Hole TO-220F-3

N-Channel 60V 77A (Tc) 44.1W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF041N06BL1 - 774482-FDPF041N06BL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF041N06BL1
774482-FDPF041N06BL1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF041N06BL1 774482-FDPF041N06BL1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774482-FDPF041N06BL1 Series: PowerTrench Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 77A (Tc) Family Name: FDPF041N06BL1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 69nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5690pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 44.1W (Tc) Rds On (Maximum) @ Id, Vgs: 4.1 mOhm @ 77A, 10V Alternative Parts (Cross-Reference): IRFI3306GPBF; FKI06051; IPA060N06N; TK4R3A06PL,S4X; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774482-FDPF041N06BL1
Series: PowerTrench
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 77A (Tc)
Family Name: FDPF041N06BL1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 69nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5690pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 44.1W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.1 mOhm @ 77A, 10V
Alternative Parts (Cross-Reference): IRFI3306GPBF; FKI06051; IPA060N06N; TK4R3A06PL,S4X;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
60V 77A MOSFET Transistor
278-FDPF041N06BL1
60V 77A MOSFET Transistor 278-FDPF041N06BL1
MOSFET N-CH 60V 77A TO220F Product overview: FDPF041N06BL1 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF041N06BL1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 77A TO220F Product overview: FDPF041N06BL1 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF041N06BL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET FET 60V 4.1 MOHM TO220F

MOSFET FET 60V 4.1 MOHM TO220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF041N06BL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF041N06BL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF041N06BL1
MOSFET N-CH 60V 77A TO220F

MOSFET N-CH 60V 77A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDPF041N06BL1-ND 774482-FDPF041N06BL1 278-FDPF041N06BL1 FDPF041N06BL1 FDPF041N06BL1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF041N06BL1 60V 77A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - 2N7002DWH6327XTSA1TR-ND - DigiKey
Specs
Package Type 6-VSSOP, SC-88, SOT-363
View Details
8 suppliers