Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016122-FDPC8016S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power Clip 56
Maximum Power Dissipation: 2.1W, 2.3W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 20A, 35A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2375pF @ 13V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 20A, 35A 2.1W, 2.3W Surface Mount Power Clip 56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 20A, 35A 2.1W, 2.3W Surface Mount Power Clip 56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 20A, 35A 2.1W, 2.3W Surface Mount Power Clip 56
MOSFETs PowerTrench Power Clip 25V Asymmetric Dual N-Channel MOSFET Product overview: FDPC8016S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPC8016S can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 25V 8PWRCLIP
MOSFET 2N-CH 25V 20A PWRCLIP56
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016122-FDPC8016S | FDPC8016SCT-ND | 2088-FDPC8016S | FDPC8016S | FDPC8016S | FDPC8016S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPC8016S | FET, MOSFET Arrays | N-Channel Dual 25V MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | |||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 2100 to 2300 milliwatts | 21 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; Power Clip 56 | 8-PowerWDFN | Reel | 8-PowerWDFN |