Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 20A, 41A 2.1W, 2.3W Surface Mount Power Clip 56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 20A, 41A 2.1W, 2.3W Surface Mount Power Clip 56
25V 41A 3.8mR Dual N-Channel MOSFET, Surface Mount Product overview: FDPC8014S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, SMD, 25V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 25V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDPC8014S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016121-FDPC8014S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power Clip 56
Maximum Power Dissipation: 2.1W, 2.3W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 20A, 41A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2375pF @ 13V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): AON6922; IRFHE4250DTRPbF; IRFH4255DTRPbF; FDPC8014S;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET 2N-CH 25V 20A PWRCLIP56
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDPC8014STR-ND | 289-FDPC8014S | 016121-FDPC8014S | FDPC8014S | FDPC8014S |
| Product Name | FET, MOSFET Arrays | N-Channel Dual SMD 25V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPC8014S | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerWDFN | SOT3; Power Clip 56 | |||
| Polarity | N-Channel | N-Channel | |||
| PD | 2300 milliwatts | 2100 to 2300 milliwatts |