Mosfet Array 2 N-Channel (Dual) 30V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33
Mosfet Array 2 N-Channel (Dual) 30V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33
Mosfet Array 2 N-Channel (Dual) 30V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33
MOSFETs Low Power Two-Input Logic Gate TinyLogic Product overview: FDPC8013S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Low-Power, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPC8013S can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 803018-FDPC8013S
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 800mW, 900mW
Supplier Device Package: Powerclip-33
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.4mOhm at 13A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 827pF at 15V
Current - Continuous Drain (Id) at 25°C: 13A, 26A
Vgs(th) (Maximum) at Id: 3V at 250μA
FAIRCHILD SEMICONDUCTOR FDPC8013SDual MOSFET, Dual N Channel, 55 A, 30 V, 0.0014 ohm, 10 V, 1.7 V
MOSFET Low Power Two-Input Logic Gate TinyLogic
MOSFET 2N-CH 30V 13A PWRCLIP-33
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDPC8013STR-ND | 2088-FDPC8013S | 803018-FDPC8013S | 598-FDPC8013S | FDPC8013S | FDPC8013S |
| Product Name | FET, MOSFET Arrays | Low-Power MOSFET Transistor | FETs - Arrays - FDPC8013S | FAIRCHILD SEMICONDUCTOR FDPC8013SDual MOSFET, Dual N Channel, 55 A, 30 V, 0.0014 ohm, 10 V, 1.7 V | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerWDFN | Reel | SOT3 | |||
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0530 to 0.1680 kS | |||||
| PD | 2 milliwatts | 2000 milliwatts |