onsemi FET, MOSFET Arrays FDPC8012S

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDPC8012SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDPC8012SCT-ND
FET, MOSFET Arrays FDPC8012SCT-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Buy Now Datasheet
FET, MOSFET Arrays - FDPC8012STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDPC8012STR-ND
FET, MOSFET Arrays FDPC8012STR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Buy Now Datasheet
FET, MOSFET Arrays - FDPC8012SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDPC8012SDKR-ND
FET, MOSFET Arrays FDPC8012SDKR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Buy Now Datasheet
FET, MOSFET Arrays - 1990-FDPC8012STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1990-FDPC8012STR-ND
FET, MOSFET Arrays 1990-FDPC8012STR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Buy Now Datasheet
FET, MOSFET Arrays - 1990-FDPC8012SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1990-FDPC8012SCT-ND
FET, MOSFET Arrays 1990-FDPC8012SCT-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A, 26A 800mW, 900mW Surface Mount Powerclip-33

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 25V MOSFET Transistor
2088-FDPC8012S
N-Channel Dual 25V MOSFET Transistor 2088-FDPC8012S
MOSFETs 25V Asymmetric Dual N-Channel Pwr Trench Product overview: FDPC8012S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPC8012S can be used for catalog matching and distributor lookup.

MOSFETs 25V Asymmetric Dual N-Channel Pwr Trench Product overview: FDPC8012S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPC8012S can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - FDPC8012S - 804310-FDPC8012S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - FDPC8012S
804310-FDPC8012S
FETs - Arrays - FDPC8012S 804310-FDPC8012S
Manufacturer: ON Semiconductor Win Source Part Number: 804310-FDPC8012S Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 25V Power - Max: 800mW, 900mW Supplier Device Package: Powerclip-33 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7mOhm at 12A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1075pF at 13V Current - Continuous Drain (Id) at 25°C: 13A, 26A Vgs(th) (Maximum) at Id: 2.2V at 250μA

Manufacturer: ON Semiconductor
Win Source Part Number: 804310-FDPC8012S
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 25V
Power - Max: 800mW, 900mW
Supplier Device Package: Powerclip-33
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 7mOhm at 12A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1075pF at 13V
Current - Continuous Drain (Id) at 25°C: 13A, 26A
Vgs(th) (Maximum) at Id: 2.2V at 250μA

Buy Now
FET, MOSFET Arrays - FDPC8012S - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDPC8012S
FET, MOSFET Arrays FDPC8012S
MOSFET 2N-CH 25V 13A/26A PWR CLP

MOSFET 2N-CH 25V 13A/26A PWR CLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPC8012S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPC8012S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPC8012S
MOSFET 2N-CH 25V 13A PWRCLIP-33

MOSFET 2N-CH 25V 13A PWRCLIP-33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V Asymmetric Dual N-Channel Pwr Trench

MOSFET 25V Asymmetric Dual N-Channel Pwr Trench

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPC8012SCT-ND 2088-FDPC8012S 804310-FDPC8012S FDPC8012S FDPC8012S FDPC8012S
Product Name FET, MOSFET Arrays N-Channel Dual 25V MOSFET Transistor FETs - Arrays - FDPC8012S FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerWDFN Reel SOT3 8-PowerWDFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
MOSFET Operating Mode Enhancement
Transconductance 0.2000 kS
PD 2 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFR2905ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers