MOSFET 2N-CH 25V 13A PWRCLIP-33
MOSFET 2N-CH 25V 13A PWRCLIP-33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125780-FDPC8011S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (3.3x3.3), Power33
Maximum Power Dissipation: 800mW, 900mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 13A, 27A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 1240pF @ 13V
Maximum Rds On at Id,Vgs: 6 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFETs 25V Asymmetric 2xNCh MOSFET PowerTrench Product overview: FDPC8011S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPC8011S can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 25V 13A/27A 8PQFN
MOSFET 2N-CH 25V 13A PWRCLIP-33
MOSFET 25V Asymmetric 2xNCh MOSFET PowerTrench
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-FDPC8011STR-ND | 125780-FDPC8011S | 2088-FDPC8011S | FDPC8011S | FDPC8011S | FDPC8011S |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPC8011S | 25V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 8-PowerWDFN | SOT3; 8-PQFN (3.3x3.3), Power33 | Reel | 8-PowerWDFN | 8-PowerWDFN | |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | |||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 800 to 900 milliwatts | 1.6 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |