Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 25A 1W, 1.1W Surface Mount Power Clip 56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 25A 1W, 1.1W Surface Mount Power Clip 56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 25A 1W, 1.1W Surface Mount Power Clip 56
MOSFETs PT8+ N & PT8 N Product overview: FDPC5030SG from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPC5030SG can be used for catalog matching and distributor lookup.
Win Source Part Number: 966793-FDPC5030SG
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 17A, 25A
Rds On (Max) @ Id, Vgs: 5mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 1W, 1.1W
Package / Case: 8-PowerWDFN
Supplier Device Package: Power Clip 56
Gate Charge (Qg) (Max) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1715pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDPC5018SG; SI4160DY-T1-GE3; SISA10DN-T1-GE3; NTMFS4837NHT1G; SIRA12DP-T1-GE3; FDMS0312AS;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDPC5030SGTR,FDPC503
Base Product Number: FDPC5030
MOSFET 2N-CH 30V 17A PWRCLIP56
MOSFET 2N-CH 30V PWRCLIP56
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDPC5030SGCT-ND | 2088-FDPC5030SG | 966793-FDPC5030SG | FDPC5030SG | FDPC5030SG | FDPC5030SG |
| Product Name | FET, MOSFET Arrays | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Package Type | 8-PowerWDFN | Reel | SOT3 | 8-PowerWDFN | 8-PowerWDFN | |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0930 to 0.1390 kS | |||||
| PD | 23 milliwatts |