MOSFETs PT8+ N & PT8 N Product overview: FDPC5018SG from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPC5018SG can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 32A 1W, 1.1W Surface Mount Power Clip 56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 32A 1W, 1.1W Surface Mount Power Clip 56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 17A, 32A 1W, 1.1W Surface Mount Power Clip 56
Manufacturer: ON Semiconductor
Win Source Part Number: 812103-FDPC5018SG
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 1W, 1.1W
Supplier Device Package: Power Clip 56
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 5mOhm at 17A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1715pF at 15V
Current - Continuous Drain (Id) at 25°C: 17A, 32A
Vgs(th) (Maximum) at Id: 3V at 250μA
MOSFET 2N-CH 30V PWRCLIP56
MOSFET, DUAL N-CH, 30V, 109A, 150DEG C; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:109A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; RoHS Compliant: Yes
MOSFET 2N-CH 30V 17A PWRCLIP56
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDPC5018SG | FDPC5018SGDKR-ND | 812103-FDPC5018SG | FDPC5018SG | FDPC5018SG | 07AH3939 | FDPC5018SG |
| Product Name | MOSFET Transistor | FET, MOSFET Arrays | FETs - Arrays - FDPC5018SG | MOSFET | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 30V, 109A, 150Deg C; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0930 to 0.1880 kS | ||||||
| PD | 23 milliwatts | ||||||
| Package Type | Reel | 8-PowerWDFN | SOT3 | 8-PowerWDFN | TO-3 |