Mosfet Array 2 N-Channel (Dual) Common Drain 1W Surface Mount Powerclip-33
MOSFET 2N-CH POWERCLIP-33
MOSFET Common Drain N-Chan Power Trench MOSFET
MOSFET, DUAL N-CH, 2.7W, PQFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:-; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:1.5V; Power Dissipation Pd:2.7W;RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDPC4044TR-ND | FDPC4044 | FDPC4044 | 07AH3938 | FDPC4044 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual N-Ch, 2.7W, Pqfn; Transistor Polarity Onsemi | FET, MOSFET Arrays |
| Package Type | 8-PowerWDFN | TO-3 | 8-PowerWDFN | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||||
| PD | 2700 milliwatts |