onsemi Single FETs, MOSFETs FDP8874

Description
N-Channel 30V 16A (Ta), 114A (Tc) 110W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta), 114A (Tc) 110W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP8874FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP8874FS-ND
Single FETs, MOSFETs FDP8874FS-ND
N-Channel 30V 16A (Ta), 114A (Tc) 110W (Tc) Through Hole TO-220-3

N-Channel 30V 16A (Ta), 114A (Tc) 110W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 114A MOSFET Transistor
278-FDP8874
N-Channel 30V 114A MOSFET Transistor 278-FDP8874
N-Channel MOSFET 30V 114A 5.3mR TO-220AB Product overview: FDP8874 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8874 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 30V 114A 5.3mR TO-220AB Product overview: FDP8874 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8874 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8874 - 067035-FDP8874 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8874
067035-FDP8874
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8874 067035-FDP8874
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067035-FDP8874 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 114A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3130pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067035-FDP8874
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 114A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3130pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP8874 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP8874
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP8874
MOSFET N-CH 30V 16A/114A TO220-3

MOSFET N-CH 30V 16A/114A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP8874
MOSFET FDP8874
MOSFET 30V 114A 5.3 OHM N-CH

MOSFET 30V 114A 5.3 OHM N-CH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP8874FS-ND 278-FDP8874 067035-FDP8874 FDP8874 FDP8874
Product Name Single FETs, MOSFETs N-Channel 30V 114A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8874 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data