onsemi N-Channel 40V 12A TO-220 MOSFET Transistor FDP8447L

Description
N-Channel MOSFET 40V 12A 8.7mR TO-220 Product overview: FDP8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8447L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET 40V 12A 8.7mR TO-220 Product overview: FDP8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8447L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 12A TO-220 MOSFET Transistor
278-FDP8447L
N-Channel 40V 12A TO-220 MOSFET Transistor 278-FDP8447L
N-Channel MOSFET 40V 12A 8.7mR TO-220 Product overview: FDP8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8447L can be used for catalog matching and distributor lookup.

N-Channel MOSFET 40V 12A 8.7mR TO-220 Product overview: FDP8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8447L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8447L - 1173883-FDP8447L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8447L
1173883-FDP8447L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8447L 1173883-FDP8447L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173883-FDP8447L Series: PowerTrench Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 50A (Tc) Family Name: FDP8447L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 49nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2W (Ta), 60W (Tc) Rds On (Maximum) @ Id, Vgs: 8.7 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): BUK758R3-40E; AUIRF3504; IRF1104PBF; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173883-FDP8447L
Series: PowerTrench
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 50A (Tc)
Family Name: FDP8447L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 49nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2W (Ta), 60W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.7 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): BUK758R3-40E; AUIRF3504; IRF1104PBF;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDP8447L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP8447L-ND
Single FETs, MOSFETs FDP8447L-ND
N-Channel 40V 12A (Ta), 50A (Tc) 2W (Ta), 60W (Tc) Through Hole TO-220-3

N-Channel 40V 12A (Ta), 50A (Tc) 2W (Ta), 60W (Tc) Through Hole TO-220-3

Buy Now Datasheet
N Channel Mosfet, 40V, 12A, To-220; Channel Type Onsemi - 52M3195 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 12A, To-220; Channel Type Onsemi
52M3195
N Channel Mosfet, 40V, 12A, To-220; Channel Type Onsemi 52M3195
N CHANNEL MOSFET, 40V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP8447L
MOSFET FDP8447L
MOSFET 40V N-CH PowerTrench MOSFET

MOSFET 40V N-CH PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP8447L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP8447L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP8447L
MOSFET N-CH 40V 12A/50A TO220-3

MOSFET N-CH 40V 12A/50A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDP8447L 1173883-FDP8447L FDP8447L-ND 52M3195 FDP8447L FDP8447L
Product Name N-Channel 40V 12A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8447L Single FETs, MOSFETs N Channel Mosfet, 40V, 12A, To-220; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 2000 milliwatts 2000 to 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data