Manufacturer: ON Semiconductor
Win Source Part Number: 1173882-FDP8443
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 188W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 20A, 80A
Rds On (Maximum) at Id, Vgs: 3.5mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 185nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9310pF at 25V
MOSFET N-CH 40V 80A TO-220AB Product overview: FDP8443 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8443 can be used for catalog matching and distributor lookup.
N-Channel 40V 20A (Ta), 80A (Tc) 188W (Tc) Through Hole TO-220-3
MOSFET N-CH 40V 20A/80A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1173882-FDP8443 | 278-FDP8443 | FDP8443-ND | FDP8443 |
| Product Name | FETs - Single - FDP8443 | 40V 80A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 40 volts | |||
| PD | 188000 milliwatts | 188000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |