onsemi Single FETs, MOSFETs FDP8442

Description
N-Channel 40V 23A (Ta), 80A (Tc) 254W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 40V 23A (Ta), 80A (Tc) 254W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP8442-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP8442-ND
Single FETs, MOSFETs FDP8442-ND
N-Channel 40V 23A (Ta), 80A (Tc) 254W (Tc) Through Hole TO-220-3

N-Channel 40V 23A (Ta), 80A (Tc) 254W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
40V 23A 80A TO220 MOSFET Transistor
278-FDP8442
40V 23A 80A TO220 MOSFET Transistor 278-FDP8442
MOSFET N-CH 40V 23A/80A TO220-3 Product overview: FDP8442 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, 80A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8442 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 23A/80A TO220-3 Product overview: FDP8442 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, 80A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8442 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FDP8442 - 1173881-FDP8442 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDP8442
1173881-FDP8442
FETs - Single - FDP8442 1173881-FDP8442
Manufacturer: ON Semiconductor Win Source Part Number: 1173881-FDP8442 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 254W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 23A, 80A Rds On (Maximum) at Id, Vgs: 3.1mOhm at 80A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 235nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 12200pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173881-FDP8442
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 254W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 23A, 80A
Rds On (Maximum) at Id, Vgs: 3.1mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 235nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 12200pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP8442 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP8442
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP8442
MOSFET N-CH 40V 23A/80A TO220-3

MOSFET N-CH 40V 23A/80A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP8442-ND 278-FDP8442 1173881-FDP8442 FDP8442
Product Name Single FETs, MOSFETs 40V 23A 80A TO220 MOSFET Transistor FETs - Single - FDP8442 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
PD 254000 milliwatts 254000 milliwatts
Unlock Full Specs
to access all available technical data