Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140995-FDP8441
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 23A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 280nC @ 10V
Max Input Capacitance: 15000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 400
N-Ch MOSFET 40V 80A 2.7mR TO-220AB Product overview: FDP8441 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8441 can be used for catalog matching and distributor lookup.
N-Channel 40V 23A (Ta), 80A (Tc) 300W (Tc) Through Hole TO-220-3
N-Channel 40V 23A (Ta), 80A (Tc) 300W (Tc) Through Hole TO-220-3
N CHANNEL MOSFET, 40V, 80A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:2.8V; Gate Source Threshold Voltage Max:20V; MSL:- RoHS Compliant: Yes
MOSFET 40V N-Channel PowerTrench MOSFET
MOSFET N-CH 40V 23A/80A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 140995-FDP8441 | 278-FDP8441 | FDP8441-ND | 20M1180 | FDP8441 | FDP8441 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8441 | 40V 80A MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 40V, 80A To-220Ab; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | |||||
| PD | 300000 milliwatts | 300000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |