onsemi Single FETs, MOSFETs FDP8030L

Description
N-Channel 30V 80A (Ta) 187W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 30V 80A (Ta) 187W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP8030LFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP8030LFS-ND
Single FETs, MOSFETs FDP8030LFS-ND
N-Channel 30V 80A (Ta) 187W (Tc) Through Hole TO-220-3

N-Channel 30V 80A (Ta) 187W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDP8030L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDP8030L-ND
Single FETs, MOSFETs 488-FDP8030L-ND
N-Channel 30V 80A (Ta) 187W (Tc) Through Hole TO-220-3

N-Channel 30V 80A (Ta) 187W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
30V 80A TO220 MOSFET Transistor
278-FDP8030L
30V 80A TO220 MOSFET Transistor 278-FDP8030L
MOSFET N-CH 30V 80A TO220-3 Product overview: FDP8030L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8030L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 80A TO220-3 Product overview: FDP8030L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP8030L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8030L - 067034-FDP8030L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8030L
067034-FDP8030L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8030L 067034-FDP8030L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067034-FDP8030L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 187W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 170nC @ 5V Max Input Capacitance: 10500pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067034-FDP8030L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 187W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 170nC @ 5V
Max Input Capacitance: 10500pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
MOSFET N-Ch PowerTrench Logic Level - 598-FDP8030L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-Ch PowerTrench Logic Level
598-FDP8030L
MOSFET N-Ch PowerTrench Logic Level 598-FDP8030L
MOSFET N-Ch PowerTrench Logic Level

MOSFET N-Ch PowerTrench Logic Level

Supplier's Site
N Channel Mosfet, 30V, 80A, To-220; Channel Type Onsemi - 58K1469 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 80A, To-220; Channel Type Onsemi
58K1469
N Channel Mosfet, 30V, 80A, To-220; Channel Type Onsemi 58K1469
N CHANNEL MOSFET, 30V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP8030L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP8030L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP8030L
MOSFET N-CH 30V 80A TO220-3

MOSFET N-CH 30V 80A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP8030L
MOSFET FDP8030L
MOSFET N-Ch PowerTrench Logic Level

MOSFET N-Ch PowerTrench Logic Level

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP8030LFS-ND 278-FDP8030L 067034-FDP8030L 598-FDP8030L 58K1469 FDP8030L FDP8030L
Product Name Single FETs, MOSFETs 30V 80A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP8030L MOSFET N-Ch PowerTrench Logic Level N Channel Mosfet, 30V, 80A, To-220; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
PD 187000 milliwatts 187000 milliwatts 187000 milliwatts
TJ -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Packing Method Bulk Rail; Tube; Tube/Rail Tube; Tube Tube; Tube,Tube
Unlock Full Specs
to access all available technical data