onsemi N-Channel 75V 75A TO-220 MOSFET Transistor FDP75N08A

Description
N-Channel MOSFET, 75V, 75A, 11mR, TO-220 Product overview: FDP75N08A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP75N08A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 75V, 75A, 11mR, TO-220 Product overview: FDP75N08A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP75N08A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 75V 75A TO-220 MOSFET Transistor
278-FDP75N08A
N-Channel 75V 75A TO-220 MOSFET Transistor 278-FDP75N08A
N-Channel MOSFET, 75V, 75A, 11mR, TO-220 Product overview: FDP75N08A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP75N08A can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 75V, 75A, 11mR, TO-220 Product overview: FDP75N08A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 75A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP75N08A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP75N08A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP75N08A-ND
Single FETs, MOSFETs FDP75N08A-ND
N-Channel 75V 75A (Tc) 137W (Tc) Through Hole TO-220-3

N-Channel 75V 75A (Tc) 137W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP75N08A - 016119-FDP75N08A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP75N08A
016119-FDP75N08A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP75N08A 016119-FDP75N08A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016119-FDP75N08A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 137W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 104nC @ 10V Max Input Capacitance: 4468pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 37.5A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016119-FDP75N08A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 137W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 104nC @ 10V
Max Input Capacitance: 4468pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 37.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
N Channel Mosfet, 75V, 75A, To-220; Channel Type Onsemi - 04M9108 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 75A, To-220; Channel Type Onsemi
04M9108
N Channel Mosfet, 75V, 75A, To-220; Channel Type Onsemi 04M9108
N CHANNEL MOSFET, 75V, 75A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 75A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP75N08A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP75N08A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP75N08A
MOSFET N-CH 75V 75A TO220-3

MOSFET N-CH 75V 75A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75V N-Channel MOSFET

MOSFET 75V N-Channel MOSFET

Buy Now Datasheet
MOSFET N-CH 75V 75A TO-220 - 598-FDP75N08A - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 75A TO-220
598-FDP75N08A
MOSFET N-CH 75V 75A TO-220 598-FDP75N08A
MOSFET N-CH 75V 75A TO-220

MOSFET N-CH 75V 75A TO-220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDP75N08A FDP75N08A-ND 016119-FDP75N08A 04M9108 FDP75N08A FDP75N08A 598-FDP75N08A
Product Name N-Channel 75V 75A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP75N08A N Channel Mosfet, 75V, 75A, To-220; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 75V 75A TO-220
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 137000 milliwatts 137000 milliwatts 137000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 75 volts 75 volts
Unlock Full Specs
to access all available technical data