onsemi N-Channel 60V 65A TO-220 MOSFET Transistor FDP65N06

Description
N-Channel Power MOSFET, 60V, 65A, 16mR, TO-220 Product overview: FDP65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 65A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP65N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 60V, 65A, 16mR, TO-220 Product overview: FDP65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 65A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP65N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 65A TO-220 MOSFET Transistor
278-FDP65N06
N-Channel 60V 65A TO-220 MOSFET Transistor 278-FDP65N06
N-Channel Power MOSFET, 60V, 65A, 16mR, TO-220 Product overview: FDP65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 65A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP65N06 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 65A, 16mR, TO-220 Product overview: FDP65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 65A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP65N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP65N06 - 067029-FDP65N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP65N06
067029-FDP65N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP65N06 067029-FDP65N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067029-FDP65N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 2170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 32.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067029-FDP65N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 2170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 32.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDP65N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP65N06-ND
Single FETs, MOSFETs FDP65N06-ND
N-Channel 60V 65A (Tc) 135W (Tc) Through Hole TO-220-3

N-Channel 60V 65A (Tc) 135W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDP65N06
MOSFET FDP65N06
MOSFET 60V N-Channel MOSFET

MOSFET 60V N-Channel MOSFET

Buy Now Datasheet
N Channel Mosfet, 60V, 65A, To-220; Channel Type Onsemi - 04M9106 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 65A, To-220; Channel Type Onsemi
04M9106
N Channel Mosfet, 60V, 65A, To-220; Channel Type Onsemi 04M9106
N CHANNEL MOSFET, 60V, 65A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:65A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 65A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:65A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP65N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP65N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP65N06
MOSFET N-CH 60V 65A TO220-3

MOSFET N-CH 60V 65A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDP65N06 067029-FDP65N06 FDP65N06-ND FDP65N06 04M9106 FDP65N06
Product Name N-Channel 60V 65A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP65N06 Single FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 65A, To-220; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 135000 milliwatts 135000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data