onsemi N-Channel 600V 4.5A TO-220 MOSFET Transistor FDP5N60NZ

Description
600V N-Channel Power MOSFET, 4.5A, 1.65Ω, TO-220 Product overview: FDP5N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N60NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel Power MOSFET, 4.5A, 1.65Ω, TO-220 Product overview: FDP5N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N60NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 4.5A TO-220 MOSFET Transistor
278-FDP5N60NZ
N-Channel 600V 4.5A TO-220 MOSFET Transistor 278-FDP5N60NZ
600V N-Channel Power MOSFET, 4.5A, 1.65Ω, TO-220 Product overview: FDP5N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N60NZ can be used for catalog matching and distributor lookup.

600V N-Channel Power MOSFET, 4.5A, 1.65Ω, TO-220 Product overview: FDP5N60NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N60NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP5N60NZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP5N60NZ-ND
Single FETs, MOSFETs FDP5N60NZ-ND
N-Channel 600V 4.5A (Tc) 100W (Tc) Through Hole TO-220-3

N-Channel 600V 4.5A (Tc) 100W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N60NZ - 067026-FDP5N60NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N60NZ
067026-FDP5N60NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N60NZ 067026-FDP5N60NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067026-FDP5N60NZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 2 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067026-FDP5N60NZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel MOSFET, UniFET-II

MOSFET 600V N-Channel MOSFET, UniFET-II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP5N60NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP5N60NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP5N60NZ
MOSFET N-CH 600V 4.5A TO220-3

MOSFET N-CH 600V 4.5A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP5N60NZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP5N60NZ
Single FETs, MOSFETs FDP5N60NZ
MOSFET N-CH 600V 4.5A TO220-3

MOSFET N-CH 600V 4.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDP5N60NZ FDP5N60NZ-ND 067026-FDP5N60NZ FDP5N60NZ FDP5N60NZ FDP5N60NZ
Product Name N-Channel 600V 4.5A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N60NZ MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AIKB50N65DH5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers