onsemi N-Channel 500V 4.5A TO-220 MOSFET Transistor FDP5N50NZ

Description
500V N-Channel MOSFET, 4.5A, 1.5Ω, TO-220 Product overview: FDP5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N50NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-Channel MOSFET, 4.5A, 1.5Ω, TO-220 Product overview: FDP5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N50NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 4.5A TO-220 MOSFET Transistor
278-FDP5N50NZ
N-Channel 500V 4.5A TO-220 MOSFET Transistor 278-FDP5N50NZ
500V N-Channel MOSFET, 4.5A, 1.5Ω, TO-220 Product overview: FDP5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N50NZ can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET, 4.5A, 1.5Ω, TO-220 Product overview: FDP5N50NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5N50NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP5N50NZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP5N50NZ-ND
Single FETs, MOSFETs FDP5N50NZ-ND
N-Channel 500V 4.5A (Tc) 78W (Tc) Through Hole TO-220-3

N-Channel 500V 4.5A (Tc) 78W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N50NZ - 067025-FDP5N50NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N50NZ
067025-FDP5N50NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N50NZ 067025-FDP5N50NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067025-FDP5N50NZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067025-FDP5N50NZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Mosfet, N-Ch, 500V, 4.5A, To-220; Transistor Polarity Onsemi - 07AH3943 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 4.5A, To-220; Transistor Polarity Onsemi
07AH3943
Mosfet, N-Ch, 500V, 4.5A, To-220; Transistor Polarity Onsemi 07AH3943
MOSFET, N-CH, 500V, 4.5A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:500V; On Resistance Rds(on):1.38ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 4.5A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:500V; On Resistance Rds(on):1.38ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP5N50NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP5N50NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP5N50NZ
MOSFET N-CH 500V 4.5A TO220-3

MOSFET N-CH 500V 4.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan UniFET2 500V

MOSFET N-Chan UniFET2 500V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDP5N50NZ FDP5N50NZ-ND 067025-FDP5N50NZ 07AH3943 FDP5N50NZ FDP5N50NZ
Product Name N-Channel 500V 4.5A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5N50NZ Mosfet, N-Ch, 500V, 4.5A, To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 78000 milliwatts 78000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data