onsemi MOSFETs FDP51N25

Description
MOSFET N-Channel 250V 51A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 250V 51A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6714843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714843
MOSFETs 6714843
MOSFET N-Channel 250V 51A TO220AB

MOSFET N-Channel 250V 51A TO220AB

Supplier's Site
MOSFETs - 6714843P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714843P
MOSFETs 6714843P
MOSFET N-Channel 250V 51A TO220AB

MOSFET N-Channel 250V 51A TO220AB

Supplier's Site
MOSFETs - 1455354 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455354
MOSFETs 1455354
MOSFET N-Channel 250V 51A TO220AB

MOSFET N-Channel 250V 51A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP51N25 - 067022-FDP51N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP51N25
067022-FDP51N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP51N25 067022-FDP51N25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067022-FDP51N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 320W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 51A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 3410pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 60 mOhm @ 25.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067022-FDP51N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 51A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 3410pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 60 mOhm @ 25.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDP51N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP51N25-ND
Single FETs, MOSFETs FDP51N25-ND
N-Channel 250V 51A (Tc) 320W (Tc) Through Hole TO-220-3

N-Channel 250V 51A (Tc) 320W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V MOSFET Transistor
2088-FDP51N25
N-Channel 250V MOSFET Transistor 2088-FDP51N25
MOSFETs 250V N-Channel MOSFET Product overview: FDP51N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP51N25 can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Channel MOSFET Product overview: FDP51N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP51N25 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP51N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP51N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP51N25
MOSFET N-CH 250V 51A TO220-3

MOSFET N-CH 250V 51A TO220-3

Supplier's Site
Mosfet, N-Ch, 250V, 51A, To-220-3; Channel Type Onsemi - 31Y1385 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 51A, To-220-3; Channel Type Onsemi
31Y1385
Mosfet, N-Ch, 250V, 51A, To-220-3; Channel Type Onsemi 31Y1385
MOSFET, N-CH, 250V, 51A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:51A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 250V, 51A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:51A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP51N25 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP51N25
Single FETs, MOSFETs FDP51N25
MOSFET N-CH 250V 51A TO220-3

MOSFET N-CH 250V 51A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDP51N25
MOSFET FDP51N25
MOSFET 250V N-Channel MOSFET

MOSFET 250V N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6714843 6714843P 067022-FDP51N25 FDP51N25-ND 2088-FDP51N25 FDP51N25 31Y1385 FDP51N25 FDP51N25
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP51N25 Single FETs, MOSFETs N-Channel 250V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 51A, To-220-3; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data