onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP46N30 FDP46N30

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173875-FDP46N30 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): STP30NM30N; IXFV52N30P; IRFB4137PbF; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173875-FDP46N30 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): STP30NM30N; IXFV52N30P; IRFB4137PbF; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP46N30 - 1173875-FDP46N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP46N30
1173875-FDP46N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP46N30 1173875-FDP46N30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173875-FDP46N30 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): STP30NM30N; IXFV52N30P; IRFB4137PbF; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173875-FDP46N30
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): STP30NM30N; IXFV52N30P; IRFB4137PbF;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1173875-FDP46N30
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP46N30
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
FET, MOSFET Arrays - AUIRF9952Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
MOSFETs - 2441918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
FET, MOSFET Arrays - 2N7002PS115 - ODG (Origin Data Global)
Specs
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
IDSS 320 milliamps
View Details