onsemi 150V 35a 1V MOSFET Transistor FDP42AN15A0

Description
MOSFETs 150V 35a .42 Ohms/VGS=1V Product overview: FDP42AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP42AN15A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 150V 35a .42 Ohms/VGS=1V Product overview: FDP42AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP42AN15A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 35a 1V MOSFET Transistor
2088-FDP42AN15A0
150V 35a 1V MOSFET Transistor 2088-FDP42AN15A0
MOSFETs 150V 35a .42 Ohms/VGS=1V Product overview: FDP42AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP42AN15A0 can be used for catalog matching and distributor lookup.

MOSFETs 150V 35a .42 Ohms/VGS=1V Product overview: FDP42AN15A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP42AN15A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP42AN15A0FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP42AN15A0FS-ND
Single FETs, MOSFETs FDP42AN15A0FS-ND
N-Channel 150V 5A (Ta), 35A (Tc) 150W (Tc) Through Hole TO-220-3

N-Channel 150V 5A (Ta), 35A (Tc) 150W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 6714840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714840
MOSFETs 6714840
MOSFET N-Channel 150V 5A TO220AB

MOSFET N-Channel 150V 5A TO220AB

Supplier's Site
MOSFETs - 6714840P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714840P
MOSFETs 6714840P
MOSFET N-Channel 150V 5A TO220AB

MOSFET N-Channel 150V 5A TO220AB

Supplier's Site
MOSFETs - 1461964 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1461964
MOSFETs 1461964
MOSFET N-Channel 150V 5A TO220AB

MOSFET N-Channel 150V 5A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP42AN15A0 - 1038322-FDP42AN15A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP42AN15A0
1038322-FDP42AN15A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP42AN15A0 1038322-FDP42AN15A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038322-FDP42AN15A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 5A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038322-FDP42AN15A0
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 5A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
N Channel Mosfet, 150V, 35A, To-220Ab; Channel Type Onsemi - 28H9702 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 35A, To-220Ab; Channel Type Onsemi
28H9702
N Channel Mosfet, 150V, 35A, To-220Ab; Channel Type Onsemi 28H9702
N CHANNEL MOSFET, 150V, 35A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 35A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP42AN15A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP42AN15A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP42AN15A0
MOSFET N-CH 150V 5A/35A TO220-3

MOSFET N-CH 150V 5A/35A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP42AN15A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP42AN15A0
Single FETs, MOSFETs FDP42AN15A0
POWER FIELD-EFFECT TRANSISTOR, 5

POWER FIELD-EFFECT TRANSISTOR, 5

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP42AN15A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP42AN15A0
Single FETs, MOSFETs FDP42AN15A0
MOSFET N-CH 150V 5A/35A TO220-3

MOSFET N-CH 150V 5A/35A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 35a .42 Ohms/VGS=1V

MOSFET 150V 35a .42 Ohms/VGS=1V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDP42AN15A0 FDP42AN15A0FS-ND 6714840 6714840P 1038322-FDP42AN15A0 28H9702 FDP42AN15A0 FDP42AN15A0 FDP42AN15A0
Product Name 150V 35a 1V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP42AN15A0 N Channel Mosfet, 150V, 35A, To-220Ab; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 150 milliwatts 150000 milliwatts 150000 milliwatts
Package Type Tube TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data